Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$16.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.25
|
445
in stock
|
Buy Now | |
Distrelec
from US$19.21
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.74
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$46.00
|
12
in stock
|
Buy Now | |
element14
from US$18.33
|
12
in stock
|
Buy Now | |
Farnell
from US$16.56
|
12
in stock
|
Buy Now | |
Conrad
from US$27.62
|
7
in stock
|
Buy Now | |
RS Americas
from US$65.06
|
3
in stock
|
Buy Now |
LED Colour | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
DIRECT SUPPLY PILOT LIGHT, XB4BVB1 | RS |
Schneider Electric Light Indicator White, Complete, Metal, Ø22mm, 24V, IP69(K) | Distrelec |
Control lamp | Transfer Multisort Elektronik |
Pilot Light, 22Mm, White, 24V | Newark Electronics |
PILOT LIGHT, 22MM, WHITE, 24V | element14 |
2021 Energy Efficiency Class: n.rel. | Conrad |
Illuminated Pushbutton Switch 24V 22mm Harmony XB4 Series | Schneider Electric XB4BVB1 | RS Americas |
Where can I find additional details, specifications and documents for a XB4BVB1?
Additional datasheets, footprints and schematics for XB4BVB1 are listed on our Part Details page. You can also find images and similar parts to XB4BVB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BVB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BVB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BVB1 fall under?
The XB4BVB1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB4BVB1 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BVB1 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BVB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BVB1 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XB4BVB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BVB1 often in real-time on the comparison pages.
What if I can't find stock of XB4BVB1?
You can fill out our help required form which you can use to request a quote for XB4BVB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.