Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$45.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.08
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.44
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$107.01
|
2
in stock
|
Buy Now | |
element14
from US$114.00
|
2
in stock
|
Buy Now | |
Farnell
from US$50.08
|
2
in stock
|
Buy Now | |
RS Americas
from US$120.83
|
1
in stock
|
Buy Now | |
Distrelec
from US$56.15
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Product Range | Harmony XB4 Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw Clamp |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 125V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
1NO 2 position spring return key switch | RS |
Switch: rotary with key | Transfer Multisort Elektronik |
Selector Switch, Spst-No, 2Pos, 90Deg | Newark Electronics |
SELECTOR SWITCH, SPST-NO, 2POS, 90DEG | element14 |
Key Switch Selector, 22mm, 2-Pos, Spring Return Left, 1 NO, Harmony XB4 Series | Schneider Electric XB4BG61 | RS Americas |
Schneider Electric Key-Operated Switch 1NO 2-Pos 90° Spring Return from Right | Distrelec |
Where can I find additional details, specifications and documents for a XB4BG61?
Additional datasheets, footprints and schematics for XB4BG61 are listed on our Part Details page. You can also find images and similar parts to XB4BG61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BG61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BG61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BG61 fall under?
The XB4BG61 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BG61 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BG61 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BG61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BG61 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XB4BG61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BG61 often in real-time on the comparison pages.
What if I can't find stock of XB4BG61?
You can fill out our help required form which you can use to request a quote for XB4BG61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.