Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$45.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.93
|
40
in stock
|
Buy Now | |
Distrelec
from US$65.55
|
4
in stock
|
Buy Now | |
RS Americas
from US$138.51
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$60.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$105.24
|
-
|
Buy Now | |
element14
from US$45.85
|
-
|
Buy Now | |
Farnell
from US$54.93
|
-
|
Buy Now |
Switch Operation | Off |
---|---|
Contact Configuration | DPST-NO |
Product Range | Harmony XB4 Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw Clamp |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2018) |
IP65 2NO 3 position stayput key switch | RS |
Schneider Electric Key-Operated Switch 2NO 3-Pos 45° Latching Function | Distrelec |
Selector Switch, Black, 22mm, 3-Pos, Stay-Put, 2NO 600V, Harmony XB4 Series | Schneider Electric XB4BG03 | RS Americas |
Switch: rotary with key | Transfer Multisort Elektronik |
Key Operated Switch, Dpst-No, 6A, 120Vac | Newark Electronics |
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC | element14 |
Where can I find additional details, specifications and documents for a XB4BG03?
Additional datasheets, footprints and schematics for XB4BG03 are listed on our Part Details page. You can also find images and similar parts to XB4BG03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BG03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BG03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BG03 fall under?
The XB4BG03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BG03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BG03 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BG03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BG03 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for XB4BG03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BG03 often in real-time on the comparison pages.
What if I can't find stock of XB4BG03?
You can fill out our help required form which you can use to request a quote for XB4BG03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.