Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$52.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.94
|
90
in stock
|
Buy Now | |
RS Americas
from US$58.94
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.37
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$58.97
|
17
in stock
|
Buy Now | |
Distrelec
from US$81.93
|
8
in stock
|
Buy Now | |
element14
from US$85.79
|
2
in stock
|
Buy Now | |
Farnell
from US$74.94
|
2
in stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | Harmony XB4 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Knurled Knob |
Shaft Length | - |
SVHC | No SVHC (15-Jan-2018) |
HEAD AND POTENTIOMETER R10K | RS |
Potentiometer, Harmony 22mm, Metal, 10KOhms, 1W, Linear, 6mm Shaft | Schneider Electric XB4BD912R10K | RS Americas |
Potentiometer | Transfer Multisort Elektronik |
Potentiometer, Linear, 10K, 1W, Knob | Newark Electronics |
Schneider Electric Rotary Potentiometer 10kOhm 1W ± | Distrelec |
POTENTIOMETER, LINEAR, 10K, 1W, KNOB | element14 |
Where can I find additional details, specifications and documents for a XB4BD912R10K?
Additional datasheets, footprints and schematics for XB4BD912R10K are listed on our Part Details page. You can also find images and similar parts to XB4BD912R10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BD912R10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BD912R10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BD912R10K fall under?
The XB4BD912R10K is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BD912R10K when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BD912R10K you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BD912R10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BD912R10K have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for XB4BD912R10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BD912R10K often in real-time on the comparison pages.
What if I can't find stock of XB4BD912R10K?
You can fill out our help required form which you can use to request a quote for XB4BD912R10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.