Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$13.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.19
|
695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.21
|
72
in stock
|
Buy Now | |
Distrelec
from US$15.76
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$28.37
|
12
in stock
|
Buy Now | |
Farnell
from US$13.63
|
12
in stock
|
Buy Now | |
element14
from US$34.26
|
8
in stock
|
Buy Now | |
Conrad
from US$21.40
|
4
in stock
|
Buy Now | |
RS Americas
from US$29.07
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$16.34
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NC |
Product Range | Harmony XB4 Series |
Switch Terminals | Screw Clamp |
IP Rating | IP66 |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jan-2018) |
Push button Flush Red 1NC Complete | RS |
Switch: push-button | Transfer Multisort Elektronik |
Schneider Electric Push-Button, Complete Momentary Function 1NC Flush Mount Metallic / Red | Distrelec |
Industrial Pb Switch, Spst-Nc, 6A, 120V | Newark Electronics |
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V | Farnell |
Connection (components): Screws | Conrad |
Complete Pushbutton, 22mm, Red Flush, Spring-Return, 1NC, Harmony XB4 Series | Schneider Electric XB4BA42 | RS Americas |
Pushbutton | Amar Radio Corporation |
Schneider XB4BA42PB SPST-NC Red Spring Return Industrial Switch | Rapid Electronics |
Where can I find additional details, specifications and documents for a XB4BA42?
Additional datasheets, footprints and schematics for XB4BA42 are listed on our Part Details page. You can also find images and similar parts to XB4BA42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BA42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BA42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BA42 fall under?
The XB4BA42 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XB4BA42 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BA42 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BA42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BA42 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for XB4BA42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BA42 often in real-time on the comparison pages.
What if I can't find stock of XB4BA42?
You can fill out our help required form which you can use to request a quote for XB4BA42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.