Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC / SPST-NO |
---|---|
Switch Operation | (On) |
Contact Voltage AC Nom | 600V |
Contact Current Max | 10A |
Actuator Style | Round |
Switch Terminals | Screw Clamp |
NON-ILLBLACKFLUSHMOMENTARY W/1 N/O+1 N/C | RS |
Non-Illuminated black Flush momentary Pushbutton, 1NO+1NC, Harmony XB4 Series | Schneider Electric XB4BA25 | RS Americas |
Pushbutton Switch, Spst-No/Spst-Nc, 10A, 600V | Newark Electronics |
PB SWITCH, SPST-NO/NC, 6A, 120VAC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a XB4BA25?
Additional datasheets, footprints and schematics for XB4BA25 are listed on our Part Details page. You can also find images and similar parts to XB4BA25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BA25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BA25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BA25 fall under?
The XB4BA25 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to XB4BA25 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BA25 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BA25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BA25 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XB4BA25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BA25 often in real-time on the comparison pages.
What if I can't find stock of XB4BA25?
You can fill out our help required form which you can use to request a quote for XB4BA25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.