Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.38
|
59
in stock
|
Buy Now | |
Symmetry Electronics
from US$45.60
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$54.50
|
121
in stock
|
Buy Now | |
element14
from US$54.85
|
121
in stock
|
Buy Now | |
Farnell
from US$53.90
|
121
in stock
|
Buy Now | |
Avnet America
-
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Module Applications | RF Communications Wireless Connectivity WiFi |
---|---|
MCU Supported Families | - |
Wireless Protocol | IEEE 802.11b/g/n |
Data Rate | 72Mbps |
Module Interface | SPI UART |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.46V |
Product Range | - |
XBee Wi-Fi (S6B), Wire Antenna, Through-Hole | Symmetry Electronics |
Mod, Xbee 2.4Ghz Wifi, Wire Ant | Newark Electronics |
MOD, XBEE 2.4GHZ WIFI, WIRE ANT | element14 |
XBee Wi-Fi T/Hole Wire Antenna Connector | RS |
XBee Wi-Fi Embedded Modules 2400MHz 72000Kbps 20-Pin | Avnet America |
Where can I find additional details, specifications and documents for a XB2B-WFWT-001?
Additional datasheets, footprints and schematics for XB2B-WFWT-001 are listed on our Part Details page. You can also find images and similar parts to XB2B-WFWT-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB2B-WFWT-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB2B-WFWT-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB2B-WFWT-001 fall under?
The XB2B-WFWT-001 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to XB2B-WFWT-001 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB2B-WFWT-001 you can contact the distributor directly for product support, shipping queries etc.
Is the XB2B-WFWT-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB2B-WFWT-001 have stock available?
Authorised distributors including Symmetry Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for XB2B-WFWT-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB2B-WFWT-001 often in real-time on the comparison pages.
What if I can't find stock of XB2B-WFWT-001?
You can fill out our help required form which you can use to request a quote for XB2B-WFWT-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.