Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
16,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
13,756
in stock
|
Buy Now | |
element14
from US$0.19
|
13,756
in stock
|
Buy Now | |
Farnell
from US$0.17
|
13,756
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | XA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
XA Receptacle hsg with pnl lock 4 way | RS |
Wire-To-Board Connector, Lock, Xa Series, Receptacle, 4, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XARR-04V | Newark Electronics |
HOUSING, RECPT, LOCK, 4WAY | element14 |
Connector Housing | Amar Radio Corporation |
XA RECEPTACLE HOUSING (WIRE TO WIRE) | Future Electronics |
PITCH 2.5MM 3A 250V AWG#28-#20 | TTI Europe |
Where can I find additional details, specifications and documents for a XARR-04V?
Additional datasheets, footprints and schematics for XARR-04V are listed on our Part Details page. You can also find images and similar parts to XARR-04V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XARR-04V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XARR-04V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XARR-04V fall under?
The XARR-04V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XARR-04V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XARR-04V you can contact the distributor directly for product support, shipping queries etc.
Is the XARR-04V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XARR-04V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for XARR-04V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XARR-04V often in real-time on the comparison pages.
What if I can't find stock of XARR-04V?
You can fill out our help required form which you can use to request a quote for XARR-04V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.