Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,330
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
39,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
11,458
in stock
|
Buy Now | |
element14
from US$0.17
|
11,458
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,458
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
11,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
9,177
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,453
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
1,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
| Heilind Electronics |
Conn, Housing, Rcpt, 2Pos, 2.5Mm | Newark Electronics |
HOUSING, RECPT, LOCK, 2WAY | element14 |
2.5MM PITCH, 3A, AWG#28-20 | TTI Europe |
XA Receptacle hsg with pnl lock 2 way | RS |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XARR-02V?
Additional datasheets, footprints and schematics for XARR-02V are listed on our Part Details page. You can also find images and similar parts to XARR-02V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XARR-02V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XARR-02V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XARR-02V fall under?
The XARR-02V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XARR-02V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XARR-02V you can contact the distributor directly for product support, shipping queries etc.
Is the XARR-02V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XARR-02V have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for XARR-02V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XARR-02V often in real-time on the comparison pages.
What if I can't find stock of XARR-02V?
You can fill out our help required form which you can use to request a quote for XARR-02V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.