Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.46
|
No stock
|
Buy Now |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Zinc Alloy |
External Height - Metric | 130mm |
External Width - Metric | 80mm |
External Depth - Metric | 49mm |
IP Rating | IP65 |
Body Colour | Blue |
NEMA Rating | - |
External Height - Imperial | 5.118" |
External Width - Imperial | 3.15" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
Where can I find additional details, specifications and documents for a XAPM21H29?
Additional datasheets, footprints and schematics for XAPM21H29 are listed on our Part Details page. You can also find images and similar parts to XAPM21H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAPM21H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAPM21H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAPM21H29 fall under?
The XAPM21H29 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XAPM21H29 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAPM21H29 you can contact the distributor directly for product support, shipping queries etc.
Is the XAPM21H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAPM21H29 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XAPM21H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAPM21H29 often in real-time on the comparison pages.
What if I can't find stock of XAPM21H29?
You can fill out our help required form which you can use to request a quote for XAPM21H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.