Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
62,000
in stock
|
Buy Now | |
element14
from US$0.14
|
10,169
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
9,401
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,169
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,169
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,013
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
180
in stock
|
Buy Now | |
Conrad
from US$0.28
|
112
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,015
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Plug |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural (White) |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
External Depth | 6.9mm |
External Width | 19.8mm |
Flammability Rating | UL94V-0 |
Height | 9.5mm |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000VAC |
PITCH2.5MM,3A,250V,AWG#28-#20 | TTI Europe |
CONNECTOR HOUSING, 7WAY | element14 |
Wire-To-Board Connector, Xa Series, Crimp, Plug, 7, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XAP-07V-1 | Newark Electronics |
PCB plug housing,XA,2.5mm pitch,7way | RS |
XA Series 15.0 mm Pitch Crimp Style Wire to Wire Connector | Future Electronics |
XA HOUSING (XAP) | Heilind Electronics |
Vibration-proof, lockable connector from wire to board. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XAP-07V-1?
Additional datasheets, footprints and schematics for XAP-07V-1 are listed on our Part Details page. You can also find images and similar parts to XAP-07V-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAP-07V-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAP-07V-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAP-07V-1 fall under?
The XAP-07V-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XAP-07V-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAP-07V-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XAP-07V-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAP-07V-1 have stock available?
Authorised distributors including TTI Europe, element14, CoreStaff, Newark Electronics and Farnell have stock available or on a lead time for XAP-07V-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAP-07V-1 often in real-time on the comparison pages.
What if I can't find stock of XAP-07V-1?
You can fill out our help required form which you can use to request a quote for XAP-07V-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.