Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0233
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0337
|
86,550
in stock
|
Buy Now | |
element14
from US$0.10
|
147,051
in stock
|
Buy Now | |
Chip One Stop
from US$0.0233
|
118,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
114,917
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
113,661
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
68,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
40,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
32,634
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
6,527
in stock
|
Buy Now | |
Conrad
from US$0.15
|
3,912
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0379
|
3,519
in stock
|
Buy Now | |
Sorelec
-
|
20,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural (White) |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
External Depth | 6.9mm |
External Width | 9.8mm |
Flammability Rating | UL94V-0 |
Height | 9.5mm |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000VAC |
CONNECTOR HOUSING, 3WAY | element14 |
Conn, Housing, Rcpt, 3Pos, 2.5Mm | Newark Electronics |
PCB plug housing,XA,2.5mm pitch,3way | RS |
PITCH2.5,3A (AWG#22,#20),250V | TTI Europe |
| Heilind Electronics |
Vibration-proof, lockable connector from wire to board. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Plug | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a XAP-03V-1?
Additional datasheets, footprints and schematics for XAP-03V-1 are listed on our Part Details page. You can also find images and similar parts to XAP-03V-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAP-03V-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAP-03V-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAP-03V-1 fall under?
The XAP-03V-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XAP-03V-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAP-03V-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XAP-03V-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAP-03V-1 have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Farnell and RS have stock available or on a lead time for XAP-03V-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAP-03V-1 often in real-time on the comparison pages.
What if I can't find stock of XAP-03V-1?
You can fill out our help required form which you can use to request a quote for XAP-03V-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.