Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
5,410
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
21,626
in stock
|
Buy Now | |
element14
from US$0.23
|
21,624
in stock
|
Buy Now | |
Farnell
from US$0.11
|
21,624
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
7,138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
725
in stock
|
Buy Now | |
Conrad
from US$0.44
|
212
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
35,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural (White) |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
External Depth | 6.9mm |
External Width | 22.3mm |
Flammability Rating | UL94V-0 |
Height | 9.5mm |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000VAC |
PITCH2.5,3A (AWG#22,#20),250V | TTI Europe |
Wire To Board Connector, Plug, 8 Position, 1Row | Newark Electronics |
CONNECTOR HOUSING, 8WAY | element14 |
PCB plug housing,XA,2.5mm pitch,8way | RS |
Plug | Transfer Multisort Elektronik |
Vibration-proof, lockable connector from wire to board. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
XA Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XAP-08V-1?
Additional datasheets, footprints and schematics for XAP-08V-1 are listed on our Part Details page. You can also find images and similar parts to XAP-08V-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAP-08V-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAP-08V-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAP-08V-1 fall under?
The XAP-08V-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XAP-08V-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAP-08V-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XAP-08V-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAP-08V-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for XAP-08V-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAP-08V-1 often in real-time on the comparison pages.
What if I can't find stock of XAP-08V-1?
You can fill out our help required form which you can use to request a quote for XAP-08V-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.