Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 106mm |
External Width - Metric | 68mm |
External Depth - Metric | 53mm |
IP Rating | IP65 |
Body Colour | Yellow Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 4.17" |
External Width - Imperial | 2.68" |
External Depth - Imperial | 2.09" |
Product Range | Harmony XALK Series |
No. of Switch Holes | 2Holes |
SVHC | No SVHC (15-Jan-2018) |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Empty Pushbutton enclosure Yellow 2 Hole | RS |
Enclosure, Push Button, Pc, Yel/Grey | Newark Electronics |
ENCLOSURE, PUSH BUTTON, PC, YEL/GREY | element14 |
Where can I find additional details, specifications and documents for a XALK02?
Additional datasheets, footprints and schematics for XALK02 are listed on our Part Details page. You can also find images and similar parts to XALK02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK02 fall under?
The XALK02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALK02 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK02 you can contact the distributor directly for product support, shipping queries etc.
Is the XALK02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK02 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALK02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK02 often in real-time on the comparison pages.
What if I can't find stock of XALK02?
You can fill out our help required form which you can use to request a quote for XALK02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.