Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Nylon |
External Height - Metric | 180mm |
External Width - Metric | 72mm |
External Depth - Metric | 65mm |
IP Rating | IP66 IP69K |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 7.087" |
External Width - Imperial | 2.835" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 4Holes |
SVHC | No SVHC (15-Jan-2018) |
Empty Harsh Environment enclosure 4 Hole | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Cont. Station Harsh Env. 4Hole | Newark Electronics |
CONT. STATION HARSH ENV. 4HOLE | Farnell |
Where can I find additional details, specifications and documents for a XALG04?
Additional datasheets, footprints and schematics for XALG04 are listed on our Part Details page. You can also find images and similar parts to XALG04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALG04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALG04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALG04 fall under?
The XALG04 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALG04 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALG04 you can contact the distributor directly for product support, shipping queries etc.
Is the XALG04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALG04 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for XALG04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALG04 often in real-time on the comparison pages.
What if I can't find stock of XALG04?
You can fill out our help required form which you can use to request a quote for XALG04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.