Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Nylon |
External Height - Metric | 180mm |
External Width - Metric | 72mm |
External Depth - Metric | 65mm |
IP Rating | IP66 IP69K |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 7.087" |
External Width - Imperial | 2.835" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 3Holes |
SVHC | No SVHC (15-Jan-2018) |
Empty Harsh Environment enclosure 3 Hole | RS |
Cont. Station Harsh Env. 3Hole | Newark Electronics |
CONT. STATION HARSH ENV. 3HOLE | Farnell |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a XALG03?
Additional datasheets, footprints and schematics for XALG03 are listed on our Part Details page. You can also find images and similar parts to XALG03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALG03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALG03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALG03 fall under?
The XALG03 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALG03 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALG03 you can contact the distributor directly for product support, shipping queries etc.
Is the XALG03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALG03 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for XALG03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALG03 often in real-time on the comparison pages.
What if I can't find stock of XALG03?
You can fill out our help required form which you can use to request a quote for XALG03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.