Status: | Unknown |
---|---|
Series: | Harmony XALD Series |
RoHS: | Unknown |
Switch Operation | Off |
---|---|
Contact Configuration | SPST-NO |
Product Range | Harmony XALD Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw Clamp |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Angle of Throw | - |
SVHC | No SVHC (15-Jan-2018) |
Enclosed Key Switch 1NO "O - I" | RS |
Control station | Transfer Multisort Elektronik |
Key Operated Switch, Spst-No, 6A, 120Vac | Newark Electronics |
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC | element14 |
Where can I find additional details, specifications and documents for a XALD144?
Additional datasheets, footprints and schematics for XALD144 are listed on our Part Details page. You can also find images and similar parts to XALD144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD144 fall under?
The XALD144 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XALD144 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD144 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD144 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALD144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD144 often in real-time on the comparison pages.
What if I can't find stock of XALD144?
You can fill out our help required form which you can use to request a quote for XALD144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.