Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 68mm |
External Width - Metric | 68mm |
External Depth - Metric | 53mm |
Body Color | Light Grey Dark Grey |
Product Range | - |
Dark grey station, 1 green flush pushbutton 22 diameter spring return 1NO "Start | Schneider Electric XALD101H29H7 | RS Americas |
Control Station Pushbutton, Start | RS |
Control Station, Control & Signal Unit | Newark Electronics |
Where can I find additional details, specifications and documents for a XALD101H29H7?
Additional datasheets, footprints and schematics for XALD101H29H7 are listed on our Part Details page. You can also find images and similar parts to XALD101H29H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD101H29H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD101H29H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD101H29H7 fall under?
The XALD101H29H7 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALD101H29H7 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD101H29H7 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD101H29H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD101H29H7 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALD101H29H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD101H29H7 often in real-time on the comparison pages.
What if I can't find stock of XALD101H29H7?
You can fill out our help required form which you can use to request a quote for XALD101H29H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.