Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.21
|
140
in stock
|
Buy Now | |
Distrelec
from US$12.43
|
236
in stock
|
Buy Now | |
RS
from US$18.23
|
185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.47
|
165
in stock
|
Buy Now | |
element14
from US$15.40
|
140
in stock
|
Buy Now | |
Conrad
from US$17.17
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$30.89
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$18.39
|
-
|
Buy Now |
Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 53mm |
External Width - Metric | 68mm |
External Depth - Metric | 68mm |
IP Rating | - |
Body Colour | Light Grey Dark Grey |
NEMA Rating | - |
External Height - Imperial | 2.09" |
External Width - Imperial | 2.68" |
External Depth - Imperial | 2.68" |
Product Range | - |
No. of Switch Holes | 1Holes |
SVHC | No SVHC (15-Jan-2018) |
Schneider Electric Empty Enclosure | Distrelec |
BOITE VIDE 1 BOUTON | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
ENCLOSURE, 1HOLE, PC, 68X68X53MM, GREY | element14 |
Factory colour: Dark grey, Light grey | Conrad |
Enclosure, 1Hole, Pc, 68X68X53Mm, Grey | Newark Electronics |
Schneider Electric XALD01 Control Station 1 Way Empty | Rapid Electronics |
Where can I find additional details, specifications and documents for a XALD01?
Additional datasheets, footprints and schematics for XALD01 are listed on our Part Details page. You can also find images and similar parts to XALD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD01 fall under?
The XALD01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALD01 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD01 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD01 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for XALD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD01 often in real-time on the comparison pages.
What if I can't find stock of XALD01?
You can fill out our help required form which you can use to request a quote for XALD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.