XAH335025.000000K Oscillators by Integrated Device Technology

OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MMOperating

Status: Unknown
Series: XA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
14
in stock
Buy Now
Logo for element14
element14
from US$2.35
14
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.49
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Frequency Nom 25MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Product Range XA Series
Operating Temperature Min -40°C
RoHS Compliant Yes


XAH335025.000000K by Renesas Electronics

APXOXXX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MM | element14
Crystal Clock Oscillator 25MHz ±50 ppm 6-Pin SMD | Avnet America
Crystal Clock Oscillator 25MHz �50 ppm 6-Pin SMD | Avnet Silica

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XAH335025.000000K?

Additional datasheets, footprints and schematics for XAH335025.000000K are listed on our Part Details page. You can also find images and similar parts to XAH335025.000000K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XAH335025.000000K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAH335025.000000K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XAH335025.000000K fall under?

The XAH335025.000000K is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to XAH335025.000000K when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XAH335025.000000K you can contact the distributor directly for product support, shipping queries etc.

Is the XAH335025.000000K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for XAH335025.000000K have stock available?

Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for XAH335025.000000K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XAH335025.000000K often in real-time on the comparison pages.

What if I can't find stock of XAH335025.000000K?

You can fill out our help required form which you can use to request a quote for XAH335025.000000K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay