Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Compliant |
Frequency Nom | 6.005284MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | XA Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Osc, Aec-Q200, 6.005284Mhz, 3.2 X 2.5Mm | Newark Electronics |
Crystal Clock Oscillator HCMOS Output 6.005284MHz 3.2 x 2.5mm 6-Pin SMD | Avnet America |
OSC, AEC-Q200, 6.005284MHZ, 3.2 X 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a XAH335006.005284K?
Additional datasheets, footprints and schematics for XAH335006.005284K are listed on our Part Details page. You can also find images and similar parts to XAH335006.005284K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAH335006.005284K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAH335006.005284K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAH335006.005284K fall under?
The XAH335006.005284K is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to XAH335006.005284K when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAH335006.005284K you can contact the distributor directly for product support, shipping queries etc.
Is the XAH335006.005284K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XAH335006.005284K have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for XAH335006.005284K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAH335006.005284K often in real-time on the comparison pages.
What if I can't find stock of XAH335006.005284K?
You can fill out our help required form which you can use to request a quote for XAH335006.005284K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.