Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | XAD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
HOUSING,RECEPTACLE, XAD, 30WAY, 2ROW | element14 |
Where can I find additional details, specifications and documents for a XADRP-30V?
Additional datasheets, footprints and schematics for XADRP-30V are listed on our Part Details page. You can also find images and similar parts to XADRP-30V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-30V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-30V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-30V fall under?
The XADRP-30V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XADRP-30V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-30V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-30V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XADRP-30V have stock available?
Authorised distributors including CoreStaff, element14 and Farnell have stock available or on a lead time for XADRP-30V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-30V often in real-time on the comparison pages.
What if I can't find stock of XADRP-30V?
You can fill out our help required form which you can use to request a quote for XADRP-30V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.