Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
608
in stock
|
Buy Now | |
element14
from US$0.22
|
608
in stock
|
Buy Now | |
Farnell
from US$0.15
|
608
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
12
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
11
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | XAD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
XAD,Housing, 14 way | RS |
Wire-To-Board Connector, Xad Series, Crimp, Receptacle, 14, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XADRP-14V | Newark Electronics |
HOUSING, RECEPTACLE, CRIMP, 2.5MM, 14WAY | element14 |
| Heilind Electronics |
PITCH2.5MM,3A,AWG#28-20 | TTI Europe |
Where can I find additional details, specifications and documents for a XADRP-14V?
Additional datasheets, footprints and schematics for XADRP-14V are listed on our Part Details page. You can also find images and similar parts to XADRP-14V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-14V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-14V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-14V fall under?
The XADRP-14V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XADRP-14V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-14V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-14V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XADRP-14V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for XADRP-14V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-14V often in real-time on the comparison pages.
What if I can't find stock of XADRP-14V?
You can fill out our help required form which you can use to request a quote for XADRP-14V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.