Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,190
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,110
in stock
|
Buy Now | |
element14
from US$0.26
|
2,110
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
895
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now |
Product Range | XAD Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 2.5mm |
For Use With | SXA Crimp Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Housing, Receptacle, Crimp, 2.5Mm, 12Way | Newark Electronics |
XAD,Housing, 12 way | RS |
XAD Connector | Future Electronics |
Where can I find additional details, specifications and documents for a XADRP-12V?
Additional datasheets, footprints and schematics for XADRP-12V are listed on our Part Details page. You can also find images and similar parts to XADRP-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-12V fall under?
The XADRP-12V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to XADRP-12V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-12V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-12V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XADRP-12V have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for XADRP-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-12V often in real-time on the comparison pages.
What if I can't find stock of XADRP-12V?
You can fill out our help required form which you can use to request a quote for XADRP-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.