Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
470
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
3,770
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
33
in stock
|
Buy Now | |
element14
from US$0.24
|
33
in stock
|
Buy Now | |
Farnell
from US$0.16
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now |
Product Range | XAD Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 2.5mm |
For Use With | SXA Crimp Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
XAD,Housing, 20 way | RS |
| Heilind Electronics |
Housing, Receptacle, Crimp, 2.5Mm, 20Way | Newark Electronics |
20 Position Rectangular Housing Connector Receptacle Natural 0.098 (2.50mm)" | Future Electronics |
Where can I find additional details, specifications and documents for a XADRP-20V?
Additional datasheets, footprints and schematics for XADRP-20V are listed on our Part Details page. You can also find images and similar parts to XADRP-20V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-20V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-20V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-20V fall under?
The XADRP-20V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to XADRP-20V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-20V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-20V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XADRP-20V have stock available?
Authorised distributors including CoreStaff, RS, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for XADRP-20V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-20V often in real-time on the comparison pages.
What if I can't find stock of XADRP-20V?
You can fill out our help required form which you can use to request a quote for XADRP-20V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.