Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 310mm |
External Width - Metric | 98mm |
External Depth - Metric | 76mm |
IP Rating | IP65 |
Body Colour | Yellow |
NEMA Rating | - |
External Height - Imperial | 12.205" |
External Width - Imperial | 3.858" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 4Holes |
4 BUTTON PENDANT W/O KO IN BASE | RS |
Pushbutton Enclosure,4 Hole Cut-Out, Yellow, IP65,Harmony XAC Series | Schneider Electric XACB04 | RS Americas |
Enclosure, 22Mm, Pendant Control Station, Push Button, 310 Mm, 98 Mm, 76 Mm, 4 |Square D By Schneider Electric XACB04 | Newark Electronics |
Where can I find additional details, specifications and documents for a XACB04?
Additional datasheets, footprints and schematics for XACB04 are listed on our Part Details page. You can also find images and similar parts to XACB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACB04 fall under?
The XACB04 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACB04 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACB04 you can contact the distributor directly for product support, shipping queries etc.
Is the XACB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACB04 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XACB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACB04 often in real-time on the comparison pages.
What if I can't find stock of XACB04?
You can fill out our help required form which you can use to request a quote for XACB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.