Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 220mm |
External Width - Metric | 98mm |
External Depth - Metric | 76mm |
IP Rating | IP65 |
Body Colour | Yellow |
NEMA Rating | - |
External Height - Imperial | 8.661" |
External Width - Imperial | 3.858" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 2Holes |
empty pendant control station XAC-B - 2 | RS |
Enclosure, 22Mm, Pendant Control Station, Push Button, 220 Mm, 98 Mm, 76 Mm, 2 |Square D By Schneider Electric XACB02 | Newark Electronics |
Empty pendant control station XAC-B, 2 vertical openings | Schneider Electric XACB02 | RS Americas |
Where can I find additional details, specifications and documents for a XACB02?
Additional datasheets, footprints and schematics for XACB02 are listed on our Part Details page. You can also find images and similar parts to XACB02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACB02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACB02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACB02 fall under?
The XACB02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACB02 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACB02 you can contact the distributor directly for product support, shipping queries etc.
Is the XACB02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACB02 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XACB02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACB02 often in real-time on the comparison pages.
What if I can't find stock of XACB02?
You can fill out our help required form which you can use to request a quote for XACB02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.