XACA2074 Circuit Protection by Schneider Electric

PENDANT STATION 600VAC 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$122.06

Distributor Stock
Logo for Farnell
Farnell
from US$122.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

PENDANT SW, DPST-NO/SPST-NC, 3WAY, 3A | Farnell
Pendant Station 600Vac 10A |Square D By Schneider Electric XACA2074 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XACA2074?

Additional datasheets, footprints and schematics for XACA2074 are listed on our Part Details page. You can also find images and similar parts to XACA2074 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XACA2074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACA2074 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XACA2074 fall under?

The XACA2074 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to XACA2074 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XACA2074 you can contact the distributor directly for product support, shipping queries etc.

Is the XACA2074 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XACA2074 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XACA2074.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XACA2074 often in real-time on the comparison pages.

What if I can't find stock of XACA2074?

You can fill out our help required form which you can use to request a quote for XACA2074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay