Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 490mm |
External Width - Metric | 92mm |
External Depth - Metric | 70mm |
IP Rating | IP65 |
Body Colour | Yellow |
NEMA Rating | - |
External Height - Imperial | 19.291" |
External Width - Imperial | 3.622" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 12Holes |
Empty pendant station 12 way,XACA12 | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Pendant Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a XACA12?
Additional datasheets, footprints and schematics for XACA12 are listed on our Part Details page. You can also find images and similar parts to XACA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACA12 fall under?
The XACA12 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACA12 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACA12 you can contact the distributor directly for product support, shipping queries etc.
Is the XACA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACA12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for XACA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACA12 often in real-time on the comparison pages.
What if I can't find stock of XACA12?
You can fill out our help required form which you can use to request a quote for XACA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.