Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 370mm |
External Width - Metric | 80mm |
External Depth - Metric | 70mm |
IP Rating | IP65 |
Body Colour | Yellow |
NEMA Rating | - |
External Height - Imperial | 14.567" |
External Width - Imperial | 3.15" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 8Holes |
Empty pendant station 8 way,XACA08 | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Pendant Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a XACA08?
Additional datasheets, footprints and schematics for XACA08 are listed on our Part Details page. You can also find images and similar parts to XACA08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACA08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACA08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACA08 fall under?
The XACA08 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACA08 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACA08 you can contact the distributor directly for product support, shipping queries etc.
Is the XACA08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACA08 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for XACA08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACA08 often in real-time on the comparison pages.
What if I can't find stock of XACA08?
You can fill out our help required form which you can use to request a quote for XACA08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.