Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP65 |
Body Color | Yellow |
NEMA Rating | - |
PENDANT STATION ENCLOSURE XAC +OPTIONS | RS |
Pushbutton Enclosure, 4 Hole Cut-Out, Yellow Cover, Pendant, Harmony XAC Series | Schneider Electric XACA04H7 | RS Americas |
Empty Pendant, Control, Pp, 30Mm | Newark Electronics |
EMPTY ENCLOSURE, PENDANT CONTROL STATION | Farnell |
Where can I find additional details, specifications and documents for a XACA04H7?
Additional datasheets, footprints and schematics for XACA04H7 are listed on our Part Details page. You can also find images and similar parts to XACA04H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACA04H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACA04H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACA04H7 fall under?
The XACA04H7 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACA04H7 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACA04H7 you can contact the distributor directly for product support, shipping queries etc.
Is the XACA04H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACA04H7 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XACA04H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACA04H7 often in real-time on the comparison pages.
What if I can't find stock of XACA04H7?
You can fill out our help required form which you can use to request a quote for XACA04H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.