Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.52
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 190mm |
External Width - Metric | 80mm |
External Depth - Metric | 70mm |
IP Rating | IP65 |
Body Colour | Yellow |
NEMA Rating | - |
External Height - Imperial | 15" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 2.75" |
Product Range | - |
No. of Switch Holes | 2Holes |
Empty pendant station 2 way,XACA02 | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Schneider Electric XACA02 Empty housing 1 pcsThis text is machine translated. | Conrad |
Schneider Electric Empty Pendant Control Station | Distrelec |
Pendant Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a XACA02?
Additional datasheets, footprints and schematics for XACA02 are listed on our Part Details page. You can also find images and similar parts to XACA02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XACA02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XACA02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XACA02 fall under?
The XACA02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XACA02 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XACA02 you can contact the distributor directly for product support, shipping queries etc.
Is the XACA02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XACA02 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for XACA02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XACA02 often in real-time on the comparison pages.
What if I can't find stock of XACA02?
You can fill out our help required form which you can use to request a quote for XACA02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.