Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.24
|
32
in stock
|
Buy Now | |
Distrelec
from US$20.22
|
1,070
in stock
|
Buy Now | |
Sager
from US$17.05
|
198
in stock
|
Buy Now | |
RS Americas
from US$17.35
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$18.04
|
46
in stock
|
Buy Now | |
element14
from US$20.65
|
46
in stock
|
Buy Now | |
Carlton-Bates
from US$18.51
|
-
|
Buy Now |
For Use With | Idec XA Series Switches and Pilot Devices |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IDEC Switch Guard, Plastic, Yellow, Emergency Stop Switches | Distrelec |
Switch Hardware 16mm Yellow E-Stop Shroud for | Sager |
E-Stop Shroud(16mm) for 29 & 40mm XA E-stops, Yellow, XA/XW/XN/X6 Series | IDEC Corporation XA9Z-KG1 | RS Americas |
E-Stop Shroud | Newark Electronics |
Pushbutton Full Shroud Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a XA9Z-KG1?
Additional datasheets, footprints and schematics for XA9Z-KG1 are listed on our Part Details page. You can also find images and similar parts to XA9Z-KG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XA9Z-KG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XA9Z-KG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XA9Z-KG1 fall under?
The XA9Z-KG1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XA9Z-KG1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XA9Z-KG1 you can contact the distributor directly for product support, shipping queries etc.
Is the XA9Z-KG1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XA9Z-KG1 have stock available?
Authorised distributors including Distrelec, Sager, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XA9Z-KG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XA9Z-KG1 often in real-time on the comparison pages.
What if I can't find stock of XA9Z-KG1?
You can fill out our help required form which you can use to request a quote for XA9Z-KG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.