Status: | Unknown |
---|---|
Series: | Single 32-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | 3 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOIC |
No. of Pins | 14Pins |
No. of Steps | 32 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 32-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 9316 |
IC Generic Number | 9316 |
IC Temperature Range | Commercial |
Logic Function Number | 9316 |
No. of Positions | 32Ways |
Operating Temperature Range | 0°C to +70°C |
Resistance Range Type | Linear |
Termination Type | Surface Mount Device |
Track Resistance | 10kohm |
DIGITAL POT 10K, SMD, 9316, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a X9316WS?
Additional datasheets, footprints and schematics for X9316WS are listed on our Part Details page. You can also find images and similar parts to X9316WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X9316WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X9316WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X9316WS fall under?
The X9316WS is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to X9316WS when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X9316WS you can contact the distributor directly for product support, shipping queries etc.
Is the X9316WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X9316WS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X9316WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X9316WS often in real-time on the comparison pages.
What if I can't find stock of X9316WS?
You can fill out our help required form which you can use to request a quote for X9316WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.