Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Switzerland |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 8.2ft |
SVHC | No SVHC (17-Dec-2015) |
Approval Category | ASE1011 (1959) Type 12 |
Cable Assembly Type | Power |
Cable Length | 2.5m |
Colour | Black |
Conductor Area CSA | 1mm² |
Conductor Size | 1mm² |
Connector A Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Lead Length | 2.5m |
Material | PVC |
Plug Body Material | PVC |
Power Cord Connector A | Mains Plug Swiss |
Power Cord Connector B | IEC 60320 C13 |
Standard | ASE1011(1959) Type 12 |
Voltage Rating VAC | 250V |
LEAD, SWISS BLACK, 2.5M | element14 |
Where can I find additional details, specifications and documents for a X-525583A?
Additional datasheets, footprints and schematics for X-525583A are listed on our Part Details page. You can also find images and similar parts to X-525583A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-525583A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-525583A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-525583A fall under?
The X-525583A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-525583A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-525583A you can contact the distributor directly for product support, shipping queries etc.
Is the X-525583A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-525583A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X-525583A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-525583A often in real-time on the comparison pages.
What if I can't find stock of X-525583A?
You can fill out our help required form which you can use to request a quote for X-525583A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.