Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 25A |
Fuse Size Held | 0.31" x 1.22" 8mm x 31mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 400V |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse Size Metric | 8mm x 31mm |
IP / NEMA Rating | IP20 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FUSE HOLDER, 8X31MM, DIN, MSC | element14 |
Where can I find additional details, specifications and documents for a X305000?
Additional datasheets, footprints and schematics for X305000 are listed on our Part Details page. You can also find images and similar parts to X305000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X305000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X305000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X305000 fall under?
The X305000 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to X305000 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X305000 you can contact the distributor directly for product support, shipping queries etc.
Is the X305000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X305000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X305000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X305000 often in real-time on the comparison pages.
What if I can't find stock of X305000?
You can fill out our help required form which you can use to request a quote for X305000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.