X2A2020RFDCT/250 Resistors by KYOCERA AVX

Resistance:-

Status: Unknown
Series: X2A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.12
250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.96
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Range X2A Series
Resistor Case Style SMD
Power Rating -
Resistance Tolerance -
Temperature Coefficient -
Frequency Max 6GHz
MSL -

Alternative Descriptions

Signal Conditioning RFDC CROSSOVER SIZE 2020 | Rapid Electronics
Mlo Crossovers/T&r Rohs Compliant: Yes |Kyocera Avx X2A2020RFDCT\250 | Newark Electronics
Product Range: X2A Series | Farnell
RF CROSSOVER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a X2A2020RFDCT/250?

Additional datasheets, footprints and schematics for X2A2020RFDCT/250 are listed on our Part Details page. You can also find images and similar parts to X2A2020RFDCT/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for X2A2020RFDCT/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X2A2020RFDCT/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does X2A2020RFDCT/250 fall under?

The X2A2020RFDCT/250 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to X2A2020RFDCT/250 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the X2A2020RFDCT/250 you can contact the distributor directly for product support, shipping queries etc.

Is the X2A2020RFDCT/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for X2A2020RFDCT/250 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for X2A2020RFDCT/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for X2A2020RFDCT/250 often in real-time on the comparison pages.

What if I can't find stock of X2A2020RFDCT/250?

You can fill out our help required form which you can use to request a quote for X2A2020RFDCT/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay