Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2.55m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 8.364ft |
SVHC | Lead (15-Jan-2019) |
Approval Bodies | DEMKO FI IMQ KEMA-KEUR NEMKO NF-USE OVE SEMKO VDE |
Conductor Area CSA | 1mm² |
Power Cord Connector A | Mains Plug Euro 2 Way |
Power Cord Connector B | Free End |
POWER CORD, EURO PLUG TO BARE END, 2.5M | element14 |
POWER CORD, EURO PLUG TO BARE END, 2.5M | Farnell |
Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a X-285663A?
Additional datasheets, footprints and schematics for X-285663A are listed on our Part Details page. You can also find images and similar parts to X-285663A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-285663A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-285663A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-285663A fall under?
The X-285663A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-285663A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-285663A you can contact the distributor directly for product support, shipping queries etc.
Is the X-285663A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-285663A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for X-285663A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-285663A often in real-time on the comparison pages.
What if I can't find stock of X-285663A?
You can fill out our help required form which you can use to request a quote for X-285663A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.