Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 90° |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 11.48ft |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI CEBEC DEMKO IMQ KEMA-KEUR NEMKO NF-USE OVE SEMKO SEV VDE |
Cable Assembly Type | Power |
Cable Diameter Max | 7.2mm |
Cable Diameter Min | 6.9mm |
Cable Length | 3.5m |
Colour | Black |
Conductor Area CSA | 1mm² |
Conductor Size | 1mm² |
Lead Length | 3.5m |
Material | PVC |
Outer Insulation Strip Length | 40mm |
Power Cord Connector A | IEC 60320 C14 |
Power Cord Connector B | Free End |
Socket Length | 45mm |
Strip Length | 10mm |
Voltage Rating VAC | 250V |
LEAD, IEC, 10A, BLACK, 3.5M | element14 |
Power Cord, Iec 320 C-13, 3.57M, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a X-285614A?
Additional datasheets, footprints and schematics for X-285614A are listed on our Part Details page. You can also find images and similar parts to X-285614A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-285614A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-285614A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-285614A fall under?
The X-285614A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-285614A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-285614A you can contact the distributor directly for product support, shipping queries etc.
Is the X-285614A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-285614A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for X-285614A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-285614A often in real-time on the comparison pages.
What if I can't find stock of X-285614A?
You can fill out our help required form which you can use to request a quote for X-285614A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.