Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Motor Rated |
Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Body Material | Ceramic |
Type aM fuse,20A 500V 10 x 38mm | RS |
Ferrule Fuse-Link, 10.3 x 38 aM, 120 kA, 500VAC, 20A, No Indicator | Mersen X216151 | RS Americas |
Fuse, 20A, 500V | Newark Electronics |
FUSE, HRC, AM, 20A | element14 |
Where can I find additional details, specifications and documents for a X216151?
Additional datasheets, footprints and schematics for X216151 are listed on our Part Details page. You can also find images and similar parts to X216151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X216151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X216151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X216151 fall under?
The X216151 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to X216151 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X216151 you can contact the distributor directly for product support, shipping queries etc.
Is the X216151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X216151 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for X216151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X216151 often in real-time on the comparison pages.
What if I can't find stock of X216151?
You can fill out our help required form which you can use to request a quote for X216151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.