Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug USA |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.56ft |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 6.9mm |
Cable Diameter Min | 6.6mm |
Power Cord Connector A | Mains Plug USA |
Power Cord Connector B | IEC 60320 C13 |
Standard | UL498 CSA22.2 No.42 |
POWER CORD, USA TO IEC, 2M, 10 | element14 |
Power Cord, Usa To Iec, 2M, 10 | Newark Electronics |
Where can I find additional details, specifications and documents for a X-210705A?
Additional datasheets, footprints and schematics for X-210705A are listed on our Part Details page. You can also find images and similar parts to X-210705A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-210705A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-210705A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-210705A fall under?
The X-210705A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-210705A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-210705A you can contact the distributor directly for product support, shipping queries etc.
Is the X-210705A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-210705A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for X-210705A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-210705A often in real-time on the comparison pages.
What if I can't find stock of X-210705A?
You can fill out our help required form which you can use to request a quote for X-210705A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.