Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | - |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Wireless Gateway |
Type | Connect Port X Gateway |
Module, Xbee To Wifi, Connectport X2, Antenna | Newark Electronics |
MODULE, XBEE TO WIFI, ANTENNA | Farnell |
Where can I find additional details, specifications and documents for a X2-A11-W-W?
Additional datasheets, footprints and schematics for X2-A11-W-W are listed on our Part Details page. You can also find images and similar parts to X2-A11-W-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X2-A11-W-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X2-A11-W-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X2-A11-W-W fall under?
The X2-A11-W-W is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to X2-A11-W-W when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X2-A11-W-W you can contact the distributor directly for product support, shipping queries etc.
Is the X2-A11-W-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X2-A11-W-W have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for X2-A11-W-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X2-A11-W-W often in real-time on the comparison pages.
What if I can't find stock of X2-A11-W-W?
You can fill out our help required form which you can use to request a quote for X2-A11-W-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.