Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 13A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | Lead (15-Jan-2019) |
Cable Assembly Type | Power |
Cable Diameter Max | 8.2mm |
Cable Length | 2m |
Colour | Black |
Conductor Area CSA | 1.25mm² |
Conductor Size | 1.5mm² |
Fuse Current | 13A |
Lead Length | 2m |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Free End |
Standard | ASTA BS1363A 1984 |
Strip Length | 40mm |
Voltage Rating VAC | 250V |
LEAD, 13A, BLACK, 2M | element14 |
Where can I find additional details, specifications and documents for a X-150708A?
Additional datasheets, footprints and schematics for X-150708A are listed on our Part Details page. You can also find images and similar parts to X-150708A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-150708A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-150708A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-150708A fall under?
The X-150708A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-150708A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-150708A you can contact the distributor directly for product support, shipping queries etc.
Is the X-150708A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-150708A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X-150708A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-150708A often in real-time on the comparison pages.
What if I can't find stock of X-150708A?
You can fill out our help required form which you can use to request a quote for X-150708A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.