Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
5,475
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
61,000
in stock
|
Buy Now | |
element14
from US$0.44
|
5,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
108
in stock
|
Buy Now | |
Avnet Silica
-
|
388,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 800mA |
On State RMS Current IT(rms) | 1.25A |
Thyristor Case Style | SOT-223 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 25A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Peak Gate Power | 200mW |
Termination Type | Surface Mount Device |
Thyristor Type | SCR |
X02 Series 1.25 A 800 V Surface Mount Sensitive Gate SCR - SOT-223 | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 800V, 1.25A, Sot-223 | Newark Electronics |
Thyristor SCR 800V 25A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a X0202NN 5BA4?
Additional datasheets, footprints and schematics for X0202NN 5BA4 are listed on our Part Details page. You can also find images and similar parts to X0202NN 5BA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0202NN 5BA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0202NN 5BA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0202NN 5BA4 fall under?
The X0202NN 5BA4 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0202NN 5BA4 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0202NN 5BA4 you can contact the distributor directly for product support, shipping queries etc.
Is the X0202NN 5BA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X0202NN 5BA4 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for X0202NN 5BA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0202NN 5BA4 often in real-time on the comparison pages.
What if I can't find stock of X0202NN 5BA4?
You can fill out our help required form which you can use to request a quote for X0202NN 5BA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.