Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C15 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Power |
Cable Diameter Max | 7.6mm |
Cable Diameter Min | 7.1mm |
Cable Length | 2m |
Case Material | Black rubber H05RR-F 3 Core |
Colour | Black |
Conductor Area CSA | 1mm² |
Conductor Size | 1mm² |
Lead Length | 2m |
Material | Black glass filled polypropylene |
Operating Temperature Max | 120°C |
Outer Insulation Strip Length | 40mm |
Power Cord Connector A | IEC 60320 C14 |
Power Cord Connector B | Free End |
Socket Length | 67mm |
Standard | BS4991.EN60.320 |
Strip Length | 10mm |
Voltage Rating VAC | 250V |
LEAD, HOT CONDITION, BLACK, 2M | element14 |
Where can I find additional details, specifications and documents for a X-428802A?
Additional datasheets, footprints and schematics for X-428802A are listed on our Part Details page. You can also find images and similar parts to X-428802A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-428802A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-428802A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-428802A fall under?
The X-428802A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-428802A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-428802A you can contact the distributor directly for product support, shipping queries etc.
Is the X-428802A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-428802A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X-428802A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-428802A often in real-time on the comparison pages.
What if I can't find stock of X-428802A?
You can fill out our help required form which you can use to request a quote for X-428802A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.