Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 550°C |
Output Power | 600W |
Kit Contents | WXR3 Rework Station WXHAP200 Hot Air Pencil WXP65 Solder Iron WXDP120 Desolder Iron Safety Rest |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
Rework Station, 3-Ch, 230V | Newark Electronics |
REWORK STATION, 3-CH, 230V | element14 |
Weller WXR 3030 Rework Station Set | RS |
Weller Rework Station Set 420W 550°C 230V DE Type F (CEE 7/4) Plug | Distrelec |
Where can I find additional details, specifications and documents for a WXR 3030?
Additional datasheets, footprints and schematics for WXR 3030 are listed on our Part Details page. You can also find images and similar parts to WXR 3030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXR 3030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXR 3030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXR 3030 fall under?
The WXR 3030 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WXR 3030 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXR 3030 you can contact the distributor directly for product support, shipping queries etc.
Is the WXR 3030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXR 3030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for WXR 3030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXR 3030 often in real-time on the comparison pages.
What if I can't find stock of WXR 3030?
You can fill out our help required form which you can use to request a quote for WXR 3030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.