Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 24V |
---|---|
Heat Temperature Max | 550°C |
Output Power | 200W |
Kit Contents | Hot Air Iron Safety Rest |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (17-Dec-2015) |
HOT AIR IRON SET W/ HOLDER, 200W, 24VAC | element14 |
Hot Air Iron Set W/ Holder, 200W, 24Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a WXHAP 200 + WDH 30?
Additional datasheets, footprints and schematics for WXHAP 200 + WDH 30 are listed on our Part Details page. You can also find images and similar parts to WXHAP 200 + WDH 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXHAP 200 + WDH 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXHAP 200 + WDH 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXHAP 200 + WDH 30 fall under?
The WXHAP 200 + WDH 30 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WXHAP 200 + WDH 30 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXHAP 200 + WDH 30 you can contact the distributor directly for product support, shipping queries etc.
Is the WXHAP 200 + WDH 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXHAP 200 + WDH 30 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WXHAP 200 + WDH 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXHAP 200 + WDH 30 often in real-time on the comparison pages.
What if I can't find stock of WXHAP 200 + WDH 30?
You can fill out our help required form which you can use to request a quote for WXHAP 200 + WDH 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.