Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Power Rating | 240W |
For Use With | Weller WXD2020 tool WXDP120 WXP120 WXP65 and WXMP soldering pencils and WXMT desoldering tweezers |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
Output Power | 255W |
WXD 2 control unit 230 V | RS |
Solder Station Power Supply, 200W, 230V | Newark Electronics |
SOLDER STATION POWER SUPPLY, 200W, 230V | element14 |
Weller Soldering / Desoldering Power Unit 255W 550°C 230V | Distrelec |
Where can I find additional details, specifications and documents for a WXD 2?
Additional datasheets, footprints and schematics for WXD 2 are listed on our Part Details page. You can also find images and similar parts to WXD 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXD 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXD 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXD 2 fall under?
The WXD 2 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WXD 2 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXD 2 you can contact the distributor directly for product support, shipping queries etc.
Is the WXD 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXD 2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WXD 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXD 2 often in real-time on the comparison pages.
What if I can't find stock of WXD 2?
You can fill out our help required form which you can use to request a quote for WXD 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.