Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 850°F |
Output Power | 240W |
Kit Contents | WX2 Solder Station, WXMP Micro Solder Iron, WDH 50 & WDH 60 Safety Rests, WXMT Micro Tweezer |
RoHS Compliant | Yes |
Soldering Station, 200W, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a WX2021N?
Additional datasheets, footprints and schematics for WX2021N are listed on our Part Details page. You can also find images and similar parts to WX2021N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WX2021N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WX2021N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WX2021N fall under?
The WX2021N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WX2021N when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WX2021N you can contact the distributor directly for product support, shipping queries etc.
Is the WX2021N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WX2021N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WX2021N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WX2021N often in real-time on the comparison pages.
What if I can't find stock of WX2021N?
You can fill out our help required form which you can use to request a quote for WX2021N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.