Status: | Unknown |
---|---|
Series: | WW25Q Series |
RoHS: | Unknown |
Prices starting from US$0.14
Resistance | 0.002ohm |
---|---|
Product Range | WW25Q Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Smd Current Sense Resistor, Ww25Q Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant: Yes |Walsin WW25QR002FTL | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 1 W, 2512 | element14 |
Resistor: power metal | Transfer Multisort Elektronik |
WW25Q Series, 0.002 ohm, 1 W, 1%, 2512 [6432 Metric] | Future Electronics |
Where can I find additional details, specifications and documents for a WW25QR002FTL?
Additional datasheets, footprints and schematics for WW25QR002FTL are listed on our Part Details page. You can also find images and similar parts to WW25QR002FTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WW25QR002FTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WW25QR002FTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WW25QR002FTL fall under?
The WW25QR002FTL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WW25QR002FTL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WW25QR002FTL you can contact the distributor directly for product support, shipping queries etc.
Is the WW25QR002FTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WW25QR002FTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for WW25QR002FTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WW25QR002FTL often in real-time on the comparison pages.
What if I can't find stock of WW25QR002FTL?
You can fill out our help required form which you can use to request a quote for WW25QR002FTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.